Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805150KBEEN

Description
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3739-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3739-6-ND
Chip Resistor - Surface Mount 541-3739-6-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3739-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3739-2-ND
Chip Resistor - Surface Mount 541-3739-2-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3739-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3739-1-ND
Chip Resistor - Surface Mount 541-3739-1-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 150K OHM 1/8W 0.1% 0805 - TNPW0805150KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/8W 0.1% 0805
TNPW0805150KBEEN
RES 150K OHM 1/8W 0.1% 0805 TNPW0805150KBEEN
RES 150Kohm 1/8W 0.1% 0805

RES 150Kohm 1/8W 0.1% 0805

Supplier's Site
RES SMD 150K OHM 0.1% 1/8W 0805 - 873-TNPW0805150KBEEN - Utmel Electronic Limited
Hong Kong, China
RES SMD 150K OHM 0.1% 1/8W 0805
873-TNPW0805150KBEEN
RES SMD 150K OHM 0.1% 1/8W 0805 873-TNPW0805150KBEEN
RES SMD 150K OHM 0.1% 1/8W 0805

RES SMD 150K OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW0805150KBEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0805150KBEEN
Resistors - Chip Resistor - Surface Mount TNPW0805150KBEEN
RES 150K OHM 0.1% 0.26W 0805

RES 150K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3739-6-ND TNPW0805150KBEEN 873-TNPW0805150KBEEN TNPW0805150KBEEN
Product Name Chip Resistor - Surface Mount RES 150K OHM 1/8W 0.1% 0805 RES SMD 150K OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details