Vishay Precision Group RES 150K OHM 1/8W 0.1% 0805 TNPW0805150KBEEA

Description
RES 150Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 150Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/8W 0.1% 0805 - TNPW0805150KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/8W 0.1% 0805
TNPW0805150KBEEA
RES 150K OHM 1/8W 0.1% 0805 TNPW0805150KBEEA
RES 150Kohm 1/8W 0.1% 0805

RES 150Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3738-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3738-2-ND
Chip Resistor - Surface Mount 541-3738-2-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3738-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3738-6-ND
Chip Resistor - Surface Mount 541-3738-6-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3738-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3738-1-ND
Chip Resistor - Surface Mount 541-3738-1-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 150K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 150K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0580
Res, Thin Film, 150K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0580
RES, THIN FILM, 150K, 0.1%, 0.1W, 0805, REEL; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 150K, 0.1%, 0.1W, 0805, REEL; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9455
Res, 150K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9455
RES, 150K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 150K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805150KBEEA 541-3738-2-ND 05R0580 33AK9455
Product Name RES 150K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 150K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 150K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 150000 ohms 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details