Vishay Intertechnology, Inc. RES, SMT, 15K, 0.1%, 25PP TNPW08051502BT9RT1

Description
RES, SMT, 15K, 0.1%, 25PP
Request a Quote
Description
RES, SMT, 15K, 0.1%, 25PP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT, 15K, 0.1%, 25PP - TNPW08051502BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT, 15K, 0.1%, 25PP
TNPW08051502BT9RT1
RES, SMT, 15K, 0.1%, 25PP TNPW08051502BT9RT1
RES, SMT, 15K, 0.1%, 25PP

RES, SMT, 15K, 0.1%, 25PP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08051502BT9RT1
Product Name RES, SMT, 15K, 0.1%, 25PP
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details