Vishay Intertechnology, Inc. RES 14.7K OHM 1/8W 0.1% 0805 TNPW080514K7BEEN

Description
RES 14.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W 0.1% 0805 - TNPW080514K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W 0.1% 0805
TNPW080514K7BEEN
RES 14.7K OHM 1/8W 0.1% 0805 TNPW080514K7BEEN
RES 14.7Kohm 1/8W 0.1% 0805

RES 14.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3737-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3737-6-ND
Chip Resistor - Surface Mount 541-3737-6-ND
14.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3737-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3737-1-ND
Chip Resistor - Surface Mount 541-3737-1-ND
14.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3737-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3737-2-ND
Chip Resistor - Surface Mount 541-3737-2-ND
14.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080514K7BEEN 541-3737-6-ND
Product Name RES 14.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details