Vishay Intertechnology, Inc. Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080514K0FHEA

Description
Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080514K0FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080514K0FHEA
Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080514K0FHEA
Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080514K0FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080514K0FHEA-ND
Chip Resistor - Surface Mount TNPW080514K0FHEA-ND
14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080514K0FHEA TNPW080514K0FHEA-ND
Product Name Res Thin Film 0805 14K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers