Vishay Intertechnology, Inc. THIN FILM,0805,14K,.1%,16PPM,T/R TNPW080514K0BXTA

Description
THIN FILM,0805,14K,.1%,16 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,14K,.1%,16 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,14K,.1%,16PPM,T/R - TNPW080514K0BXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,14K,.1%,16PPM,T/R
TNPW080514K0BXTA
THIN FILM,0805,14K,.1%,16PPM,T/R TNPW080514K0BXTA
THIN FILM,0805,14K,.1%,16 PPM,T/R

THIN FILM,0805,14K,.1%,16PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080514K0BXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080514K0BXTA-ND
Chip Resistor - Surface Mount TNPW080514K0BXTA-ND
14 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

14 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080514K0BXTA TNPW080514K0BXTA-ND
Product Name THIN FILM,0805,14K,.1%,16PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details