Vishay Precision Group Chip Resistor - Surface Mount TNPW080514K0BEEA

Description
RES 14K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 14K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080514K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080514K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080514K0BEEADKR-ND
RES 14K OHM 0.1% 0.26W 0805

RES 14K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080514K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080514K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080514K0BEEACT-ND
RES 14K OHM 0.1% 0.26W 0805

RES 14K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080514K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080514K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080514K0BEEATR-ND
14 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 14.0K OHM 1/8W 0.1% 0805 - TNPW080514K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/8W 0.1% 0805
TNPW080514K0BEEA
RES 14.0K OHM 1/8W 0.1% 0805 TNPW080514K0BEEA
RES 14.0Kohm 1/8W 0.1% 0805

RES 14.0Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 14K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1548
Res, Thin Film, 14K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1548
RES, THIN FILM, 14K, 0.1%, 0.1W, 0805, REEL; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 14K, 0.1%, 0.1W, 0805, REEL; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW080514K0BEEADKR-ND TNPW080514K0BEEA 05R1548
Product Name Chip Resistor - Surface Mount RES 14.0K OHM 1/8W 0.1% 0805 Res, Thin Film, 14K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details