Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805147RBETA

Description
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805147RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805147RBETA-ND
Chip Resistor - Surface Mount TNPW0805147RBETA-ND
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 147 OHM 1/8W 0.1% 0805 - TNPW0805147RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W 0.1% 0805
TNPW0805147RBETA
RES 147 OHM 1/8W 0.1% 0805 TNPW0805147RBETA
RES 147ohm 1/8W 0.1% 0805

RES 147ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 147 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7049 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 147 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7049
Tnpw, 0805, 147 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7049
TNPW, 0805, 147 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 147 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805147RBETA-ND TNPW0805147RBETA 65C7049
Product Name Chip Resistor - Surface Mount RES 147 OHM 1/8W 0.1% 0805 Tnpw, 0805, 147 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers