Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805140RBETA

Description
140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805140RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805140RBETA-ND
Chip Resistor - Surface Mount TNPW0805140RBETA-ND
140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 140-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805140RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805140RBETA
RES 140-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805140RBETA
RES 140-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 140-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 140 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7039 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 140 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7039
Tnpw, 0805, 140 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7039
TNPW, 0805, 140 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 140 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805140RBETA-ND TNPW0805140RBETA 65C7039
Product Name Chip Resistor - Surface Mount RES 140-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 140 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers