Vishay Intertechnology, Inc. RES 140K OHM 1/8W 0.1% 0805 TNPW0805140KBETA

Description
RES 140Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 140Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/8W 0.1% 0805 - TNPW0805140KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/8W 0.1% 0805
TNPW0805140KBETA
RES 140K OHM 1/8W 0.1% 0805 TNPW0805140KBETA
RES 140Kohm 1/8W 0.1% 0805

RES 140Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805140KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805140KBETA-ND
Chip Resistor - Surface Mount TNPW0805140KBETA-ND
140 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

140 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 140 Kohm, 0.1%, 25 Ppm Vishay - 20C5168 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 140 Kohm, 0.1%, 25 Ppm Vishay
20C5168
Tnpw, 0805, 140 Kohm, 0.1%, 25 Ppm Vishay 20C5168
TNPW, 0805, 140 kOhm, 0.1%, 25 ppm

TNPW, 0805, 140 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805140KBETA TNPW0805140KBETA-ND 20C5168
Product Name RES 140K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 140 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers