Vishay Intertechnology, Inc. RES 140K OHM 1/8W 0.1% 0805 TNPW0805140KBEEN

Description
RES 140Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 140Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/8W 0.1% 0805 - TNPW0805140KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/8W 0.1% 0805
TNPW0805140KBEEN
RES 140K OHM 1/8W 0.1% 0805 TNPW0805140KBEEN
RES 140Kohm 1/8W 0.1% 0805

RES 140Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805140KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805140KBEEN-ND
Chip Resistor - Surface Mount TNPW0805140KBEEN-ND
140 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

140 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805140KBEEN TNPW0805140KBEEN-ND
Product Name RES 140K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details