Vishay Intertechnology, Inc. RES 13.3 OHM 1/8W 0.1% 0805 TNPW080513R3BETA

Description
RES 13.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 13.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/8W 0.1% 0805 - TNPW080513R3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/8W 0.1% 0805
TNPW080513R3BETA
RES 13.3 OHM 1/8W 0.1% 0805 TNPW080513R3BETA
RES 13.3ohm 1/8W 0.1% 0805

RES 13.3ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080513R3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080513R3BETA-ND
Chip Resistor - Surface Mount TNPW080513R3BETA-ND
13.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

13.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080513R3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080513R3BETA
Chip Resistor - Surface Mount TNPW080513R3BETA
RES 13.3 OHM 0.1% 1/8W 0805

RES 13.3 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080513R3BETA TNPW080513R3BETA-ND TNPW080513R3BETA
Product Name RES 13.3 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers