Vishay Intertechnology, Inc. Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080513K2BETA

Description
Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080513K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080513K2BETA
Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080513K2BETA
Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080513K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080513K2BETA-ND
Chip Resistor - Surface Mount TNPW080513K2BETA-ND
13.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

13.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 13.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6985 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 13.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6985
Tnpw, 0805, 13.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6985
TNPW, 0805, 13.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 13.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080513K2BETA TNPW080513K2BETA-ND 65C6985
Product Name Res Thin Film 0805 13.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 13.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details