Vishay Precision Group RES 13.0K OHM 1/8W 0.1% 0805 TNPW080513K0BEEN

Description
RES 13.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 13.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/8W 0.1% 0805 - TNPW080513K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/8W 0.1% 0805
TNPW080513K0BEEN
RES 13.0K OHM 1/8W 0.1% 0805 TNPW080513K0BEEN
RES 13.0Kohm 1/8W 0.1% 0805

RES 13.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080513K0BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080513K0BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080513K0BEENCT-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080513K0BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080513K0BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080513K0BEENDKR-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080513K0BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080513K0BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080513K0BEENTR-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,13Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 63K9789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,13Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
63K9789
Resistor,metal Alloy,13Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 63K9789
Resistor,Metal Alloy,13KOhms,150WV, .1+/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Metal Alloy,13KOhms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080513K0BEEN 541-TNPW080513K0BEENCT-ND 63K9789
Product Name RES 13.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor,metal Alloy,13Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details