Vishay Intertechnology, Inc. RES 137K OHM 1/8W 0.1% 0805 TNPW0805137KBEEA

Description
RES 137Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 137Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/8W 0.1% 0805 - TNPW0805137KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/8W 0.1% 0805
TNPW0805137KBEEA
RES 137K OHM 1/8W 0.1% 0805 TNPW0805137KBEEA
RES 137Kohm 1/8W 0.1% 0805

RES 137Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3733-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3733-2-ND
Chip Resistor - Surface Mount 541-3733-2-ND
137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3733-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3733-6-ND
Chip Resistor - Surface Mount 541-3733-6-ND
137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3733-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3733-1-ND
Chip Resistor - Surface Mount 541-3733-1-ND
137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805137KBEEA 541-3733-2-ND
Product Name RES 137K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data