Vishay Intertechnology, Inc. Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805133RFETA

Description
Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805133RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805133RFETA
Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805133RFETA
Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805133RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805133RFETA-ND
Chip Resistor - Surface Mount TNPW0805133RFETA-ND
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 133 Ohm, 1%, 25 Ppm Vishay - 65C7018 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 133 Ohm, 1%, 25 Ppm Vishay
65C7018
Tnpw, 0805, 133 Ohm, 1%, 25 Ppm Vishay 65C7018
TNPW, 0805, 133 Ohm, 1%, 25 ppm

TNPW, 0805, 133 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805133RFETA TNPW0805133RFETA-ND 65C7018
Product Name Res Thin Film 0805 133 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 133 Ohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details