Res Thin Film 0805 133 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW, 0805, 133 Ohm, 0.5%, 25 ppm RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805133RDETA | TNPW0805133RDETA-ND | 65C7016 |
| Product Name | Res Thin Film 0805 133 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Tnpw, 0805, 133 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |