Vishay Precision Group Chip Resistor - Surface Mount TNPW0805133RDEEA

Description
133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805133RDEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805133RDEEA-ND
Chip Resistor - Surface Mount TNPW0805133RDEEA-ND
133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805133RDEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805133RDEEA
Chip Resistor - Surface Mount TNPW0805133RDEEA
RES 133 OHM 0.5% 1/8W 0805

RES 133 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thin Film, 133 Ohm, 125Mw, 0.5%; No. Of Pins Vishay - 05R2680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 133 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
05R2680
Resistor, Thin Film, 133 Ohm, 125Mw, 0.5%; No. Of Pins Vishay 05R2680
RESISTOR, THIN FILM, 133 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:133ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 133 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:133ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW0805133RDEEA-ND TNPW0805133RDEEA 05R2680
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 133 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details