Vishay Intertechnology, Inc. RES 133 OHM 1/8W 0.1% 0805 TNPW0805133RBETA

Description
RES 133ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 133ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W 0.1% 0805 - TNPW0805133RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W 0.1% 0805
TNPW0805133RBETA
RES 133 OHM 1/8W 0.1% 0805 TNPW0805133RBETA
RES 133ohm 1/8W 0.1% 0805

RES 133ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805133RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805133RBETA-ND
Chip Resistor - Surface Mount TNPW0805133RBETA-ND
133 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

133 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 133 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7014 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 133 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7014
Tnpw, 0805, 133 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7014
TNPW, 0805, 133 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 133 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805133RBETA TNPW0805133RBETA-ND 65C7014
Product Name RES 133 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 133 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details