Vishay Intertechnology, Inc. Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805130RFHTA

Description
Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805130RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805130RFHTA
Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805130RFHTA
Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805130RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805130RFHTA-ND
Chip Resistor - Surface Mount TNPW0805130RFHTA-ND
130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

130 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805130RFHTA TNPW0805130RFHTA-ND
Product Name Res Thin Film 0805 130 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details