Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805130KBETA

Description
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805130KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805130KBETA-ND
Chip Resistor - Surface Mount TNPW0805130KBETA-ND
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:130kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... - TNPW0805130KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:130kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...
TNPW0805130KBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:130kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... TNPW0805130KBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:130kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:130kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...

Supplier's Site
Tnpw, 0805, 130 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7002 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 130 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7002
Tnpw, 0805, 130 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7002
TNPW, 0805, 130 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 130 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805130KBETA-ND TNPW0805130KBETA 65C7002
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:130kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... Tnpw, 0805, 130 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data