VISHAY INTERTECHNOLOGY, INC.
TNPW08051302BT9RT1 -- 13K 0.1% 1/10W 0805
Vishay Intertechnology, Inc.
13K 0.1% 1/10W 0805
TNPW08051302BT9RT1
Description
13K 0.1% 1/10W 0805
Request a Quote
Email Supplier
Description
13K 0.1% 1/10W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW08051302BT9RT1 |
|
Product Name
|
13K 0.1% 1/10W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details