Vishay Intertechnology, Inc. Vishay/DaleRES 12.7 OHM 1/8W 0.1% 0805 TNPW080512R7BEEA

Description
Vishay/DaleRES 12.7ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 12.7ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 12.7 OHM 1/8W 0.1% 0805 - TNPW080512R7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 12.7 OHM 1/8W 0.1% 0805
TNPW080512R7BEEA
Vishay/DaleRES 12.7 OHM 1/8W 0.1% 0805 TNPW080512R7BEEA
Vishay/DaleRES 12.7ohm 1/8W 0.1% 0805

Vishay/DaleRES 12.7ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512R7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512R7BEEA-ND
Chip Resistor - Surface Mount TNPW080512R7BEEA-ND
12.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080512R7BEEA TNPW080512R7BEEA-ND
Product Name Vishay/DaleRES 12.7 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details