Vishay Intertechnology, Inc. RES 12.1 OHM 1/8W 0.1% 0805 TNPW080512R1BETA

Description
RES 12.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/8W 0.1% 0805 - TNPW080512R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/8W 0.1% 0805
TNPW080512R1BETA
RES 12.1 OHM 1/8W 0.1% 0805 TNPW080512R1BETA
RES 12.1ohm 1/8W 0.1% 0805

RES 12.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512R1BETA-ND
Chip Resistor - Surface Mount TNPW080512R1BETA-ND
12.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

12.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080512R1BETA TNPW080512R1BETA-ND
Product Name RES 12.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details