Vishay Precision Group RES 12.1 OHM 1/8W 0.1% 0805 TNPW080512R1BEEA

Description
RES 12.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/8W 0.1% 0805 - TNPW080512R1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/8W 0.1% 0805
TNPW080512R1BEEA
RES 12.1 OHM 1/8W 0.1% 0805 TNPW080512R1BEEA
RES 12.1ohm 1/8W 0.1% 0805

RES 12.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512R1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512R1BEEA-ND
Chip Resistor - Surface Mount TNPW080512R1BEEA-ND
12.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistor, 12.1 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R2632 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 12.1 Ohm, 125Mw, 0.1%; Resistance Vishay
05R2632
Thin Film Resistor, 12.1 Ohm, 125Mw, 0.1%; Resistance Vishay 05R2632
THIN FILM RESISTOR, 12.1 OHM, 125mW, 0.1%; Resistance:12.1ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 12.1 OHM, 125mW, 0.1%; Resistance:12.1ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080512R1BEEA TNPW080512R1BEEA-ND 05R2632
Product Name RES 12.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Thin Film Resistor, 12.1 Ohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers