Vishay Precision Group RES 12.0 OHM 1/8W 0.1% 0805 TNPW080512R0BEEA

Description
RES 12.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/8W 0.1% 0805 - TNPW080512R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/8W 0.1% 0805
TNPW080512R0BEEA
RES 12.0 OHM 1/8W 0.1% 0805 TNPW080512R0BEEA
RES 12.0ohm 1/8W 0.1% 0805

RES 12.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512R0BEEA-ND
Chip Resistor - Surface Mount TNPW080512R0BEEA-ND
12 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080512R0BEEA TNPW080512R0BEEA-ND
Product Name RES 12.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details