Vishay Intertechnology, Inc. Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080512K9BETA

Description
Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080512K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080512K9BETA
Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080512K9BETA
Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512K9BETA-ND
Chip Resistor - Surface Mount TNPW080512K9BETA-ND
12.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

12.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 12.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6938 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 12.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6938
Tnpw, 0805, 12.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6938
TNPW, 0805, 12.9 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 12.9 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080512K9BETA TNPW080512K9BETA-ND 65C6938
Product Name Res Thin Film 0805 12.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 12.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data