Vishay Precision Group RES 12.4K OHM 1/8W 0.1% 0805 TNPW080512K4BEEA

Description
RES 12.4Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 12.4Kohm 1/8W 0.1% 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor features a resistance value of 12.4 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1 W (100 mW) and is housed in an 0805 case size (2012 metric). This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor also exhibits superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. Additionally, it is RoHS compliant and features sulfur resistance verified according to ASTM B 809.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor features a resistance value of 12.4 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1 W (100 mW) and is housed in an 0805 case size (2012 metric). This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor also exhibits superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. Additionally, it is RoHS compliant and features sulfur resistance verified according to ASTM B 809.

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/8W 0.1% 0805 - TNPW080512K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/8W 0.1% 0805
TNPW080512K4BEEA
RES 12.4K OHM 1/8W 0.1% 0805 TNPW080512K4BEEA
RES 12.4Kohm 1/8W 0.1% 0805

RES 12.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3732-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3732-6-ND
Chip Resistor - Surface Mount 541-3732-6-ND
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3732-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3732-2-ND
Chip Resistor - Surface Mount 541-3732-2-ND
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3732-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3732-1-ND
Chip Resistor - Surface Mount 541-3732-1-ND
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080512K4BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080512K4BEEA
Chip Resistor - Surface Mount TNPW080512K4BEEA
RES 12.4K OHM 0.1% 1/8W 0805

RES 12.4K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 12K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1523
Res, Thin Film, 12K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1523
RES, THIN FILM, 12K4, 0.1%, 0.1W, 0805, REEL; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K4, 0.1%, 0.1W, 0805, REEL; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW080512K4BEEA 541-3732-6-ND TNPW080512K4BEEA 05R1523
Product Name RES 12.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 12K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 12400 ohms 12400 ohms 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers