Vishay Precision Group Res, 12K1, 1%, 0.2W, 0805, Thin Film; Resistance Vishay TNPW080512K1FEEA.

Description
RES, 12K1, 1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 1%, 0.2W, 0805, Thin Film; Resistance Vishay - 24AC0412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
24AC0412
Res, 12K1, 1%, 0.2W, 0805, Thin Film; Resistance Vishay 24AC0412
RES, 12K1, 1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12K1, 1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC0412
Product Name Res, 12K1, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details