Vishay Intertechnology, Inc. THIN FILM,0805,12.1K,.5%,25PPM,T/R TNPW080512K1DETA

Description
THIN FILM,0805,12.1K,.5%, 25PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,12.1K,.5%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,12.1K,.5%,25PPM,T/R - TNPW080512K1DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,12.1K,.5%,25PPM,T/R
TNPW080512K1DETA
THIN FILM,0805,12.1K,.5%,25PPM,T/R TNPW080512K1DETA
THIN FILM,0805,12.1K,.5%, 25PPM,T/R

THIN FILM,0805,12.1K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512K1DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512K1DETA-ND
Chip Resistor - Surface Mount TNPW080512K1DETA-ND
12.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

12.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080512K1DETA TNPW080512K1DETA-ND
Product Name THIN FILM,0805,12.1K,.5%,25PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details