Vishay Precision Group Chip Resistor - Surface Mount TNPW080512K1BEEN

Description
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080512K1BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080512K1BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080512K1BEENCT-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080512K1BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080512K1BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080512K1BEENTR-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080512K1BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080512K1BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080512K1BEENDKR-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 12.1K OHM 1/8W 0.1% 0805 - TNPW080512K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W 0.1% 0805
TNPW080512K1BEEN
RES 12.1K OHM 1/8W 0.1% 0805 TNPW080512K1BEEN
RES 12.1Kohm 1/8W 0.1% 0805

RES 12.1Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 12K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1250
Res, Thin Film, 12K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1250
RES, THIN FILM, 12K1, 0.1%, 0.125W, 0805, REEL; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K1, 0.1%, 0.125W, 0805, REEL; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 12K1, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K1, 0.1%, 0.125W, 0805; Resistance Vishay
71M1249
Res, Thin Film, 12K1, 0.1%, 0.125W, 0805; Resistance Vishay 71M1249
RES, THIN FILM, 12K1, 0.1%, 0.125W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K1, 0.1%, 0.125W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080512K1BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080512K1BEEN
Resistors - Chip Resistor - Surface Mount TNPW080512K1BEEN
RES 12.1K OHM 0.1% 0.26W 0805

RES 12.1K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW080512K1BEENCT-ND TNPW080512K1BEEN 71M1250 TNPW080512K1BEEN
Product Name Chip Resistor - Surface Mount RES 12.1K OHM 1/8W 0.1% 0805 Res, Thin Film, 12K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details