Vishay Precision Group Chip Resistor - Surface Mount TNPW080512K1BEEA

Description
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP12.1KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.1KABTR-ND
Chip Resistor - Surface Mount TNP12.1KABTR-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.1KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.1KABDKR-ND
Chip Resistor - Surface Mount TNP12.1KABDKR-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.1KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.1KABCT-ND
Chip Resistor - Surface Mount TNP12.1KABCT-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,12.1K,.1%,25PPM,T/R,HAZMAT - TNPW080512K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,12.1K,.1%,25PPM,T/R,HAZMAT
TNPW080512K1BEEA
THIN FILM,0805,12.1K,.1%,25PPM,T/R,HAZMAT TNPW080512K1BEEA
THIN FILM,0805,12.1K,.1%, 25PPM,T/R,HAZMAT

THIN FILM,0805,12.1K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Res, Thin Film, 12K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1518
Res, Thin Film, 12K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1518
RES, THIN FILM, 12K1, 0.1%, 0.1W, 0805, REEL; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K1, 0.1%, 0.1W, 0805, REEL; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 12.1K OHM 0.1% 1/8W 0805 - 873-TNPW080512K1BEEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.1K OHM 0.1% 1/8W 0805
873-TNPW080512K1BEEA
RES SMD 12.1K OHM 0.1% 1/8W 0805 873-TNPW080512K1BEEA
RES SMD 12.1K OHM 0.1% 1/8W 0805

RES SMD 12.1K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNP12.1KABTR-ND TNPW080512K1BEEA 05R1518 873-TNPW080512K1BEEA
Product Name Chip Resistor - Surface Mount THIN FILM,0805,12.1K,.1%,25PPM,T/R,HAZMAT Res, Thin Film, 12K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay RES SMD 12.1K OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details