Vishay Precision Group Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0.... TNPW080512K0BETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0....
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0.... - TNPW080512K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0....
TNPW080512K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0.... TNPW080512K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0....

Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - TNPW080512K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512K0BETA-ND
Chip Resistor - Surface Mount TNPW080512K0BETA-ND
12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080512K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080512K0BETA
Chip Resistor - Surface Mount TNPW080512K0BETA
RES 12K OHM 0.1% 1/8W 0805

RES 12K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 12K, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K, 0.1%, 0.125W, 0805; Resistance Vishay
95C2492
Res, Thin Film, 12K, 0.1%, 0.125W, 0805; Resistance Vishay 95C2492
RES, THIN FILM, 12K, 0.1%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 12K, 0.1%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW080512K0BETA TNPW080512K0BETA-ND TNPW080512K0BETA 95C2492
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance: 0.1%; Power Rating:0.... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 12K, 0.1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details