Vishay Precision Group RES 12.0K OHM 1/8W 0.1% 0805 TNPW080512K0BEEA

Description
RES 12.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 1/8W 0.1% 0805 - TNPW080512K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/8W 0.1% 0805
TNPW080512K0BEEA
RES 12.0K OHM 1/8W 0.1% 0805 TNPW080512K0BEEA
RES 12.0Kohm 1/8W 0.1% 0805

RES 12.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3201-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3201-2-ND
Chip Resistor - Surface Mount 541-3201-2-ND
12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3201-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3201-1-ND
Chip Resistor - Surface Mount 541-3201-1-ND
12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3201-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3201-6-ND
Chip Resistor - Surface Mount 541-3201-6-ND
12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 12Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 12Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1515
Resistor, Thin Film, 12Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1515
RESISTOR, THIN FILM, 12KOHM, 125mW, 0.1%, FULL REEL; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 12KOHM, 125mW, 0.1%, FULL REEL; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9453
Res, 12K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9453
RES, 12K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 12K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080512K0BEEA 541-3201-2-ND 05R1515 33AK9453
Product Name RES 12.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 12Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Res, 12K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details