Vishay Precision Group Chip Resistor - Surface Mount TNPW0805129RDHEA

Description
129 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
129 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805129RDHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805129RDHEA-ND
Chip Resistor - Surface Mount TNPW0805129RDHEA-ND
129 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

129 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 129 Ohm, 125Mw, 0.5%; No. Of Pins Vishay - 05R2661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 129 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
05R2661
Resistor, Thin Film, 129 Ohm, 125Mw, 0.5%; No. Of Pins Vishay 05R2661
RESISTOR, THIN FILM, 129 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:129ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 129 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:129ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0805129RDHEA-ND 05R2661
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 129 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 129 ohms 129 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details