Vishay Intertechnology, Inc. RES 127 OHM 1/8W 0.1% 0805 TNPW0805127RBETA

Description
RES 127ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 127ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/8W 0.1% 0805 - TNPW0805127RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W 0.1% 0805
TNPW0805127RBETA
RES 127 OHM 1/8W 0.1% 0805 TNPW0805127RBETA
RES 127ohm 1/8W 0.1% 0805

RES 127ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805127RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805127RBETA-ND
Chip Resistor - Surface Mount TNPW0805127RBETA-ND
127 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

127 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805127RBETA TNPW0805127RBETA-ND
Product Name RES 127 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 127 ohms 127 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers