Vishay Precision Group Chip Resistor - Surface Mount TNPW0805127KBEEA

Description
RES 127K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 127K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805127KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805127KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805127KBEEADKR-ND
RES 127K OHM 0.1% 0.26W 0805

RES 127K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805127KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805127KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805127KBEEATR-ND
127 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805127KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805127KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805127KBEEACT-ND
RES 127K OHM 0.1% 0.26W 0805

RES 127K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 127K OHM 1/8W 0.1% 0805 - TNPW0805127KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W 0.1% 0805
TNPW0805127KBEEA
RES 127K OHM 1/8W 0.1% 0805 TNPW0805127KBEEA
RES 127Kohm 1/8W 0.1% 0805

RES 127Kohm 1/8W 0.1% 0805

Supplier's Site
Thin Film Resistor, 127Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0536 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 127Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0536
Thin Film Resistor, 127Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0536
THIN FILM RESISTOR, 127KOHM, 125mW, 0.1%, FULL REEL; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 127KOHM, 125mW, 0.1%, FULL REEL; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW0805127KBEEADKR-ND TNPW0805127KBEEA 05R0536
Product Name Chip Resistor - Surface Mount RES 127K OHM 1/8W 0.1% 0805 Thin Film Resistor, 127Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details