Vishay Precision Group RES 124 OHM 1/8W 0.1% 0805 TNPW0805124RBEEA

Description
RES 124ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 124ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W 0.1% 0805 - TNPW0805124RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W 0.1% 0805
TNPW0805124RBEEA
RES 124 OHM 1/8W 0.1% 0805 TNPW0805124RBEEA
RES 124ohm 1/8W 0.1% 0805

RES 124ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805124RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805124RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805124RBEEADKR-ND
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805124RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805124RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805124RBEEACT-ND
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805124RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805124RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805124RBEEATR-ND
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 124R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R2652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 124R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R2652
Res, Thin Film, 124R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R2652
RES, THIN FILM, 124R, 0.1%, 0.125W, 0805, REEL; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 124R, 0.1%, 0.125W, 0805, REEL; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805124RBEEA 541-TNPW0805124RBEEADKR-ND 05R2652
Product Name RES 124 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 124R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details