Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW0805121KBETA

Description
Win Source Part Number: 1017492-TNPW0805121K BETA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW Features: Military Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 121 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0805 121K 0.1% T9 RT1 Base Product Number: TNPW0805 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1017492-TNPW0805121K BETA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW Features: Military Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 121 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0805 121K 0.1% T9 RT1 Base Product Number: TNPW0805 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1017492-TNPW0805121KBETA
Resistors - Chip Resistor - Surface Mount 1017492-TNPW0805121KBETA
Win Source Part Number: 1017492-TNPW0805121K BETA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW Features: Military Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 121 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0805 121K 0.1% T9 RT1 Base Product Number: TNPW0805 RoHS Status: RoHS non-compliant

Win Source Part Number: 1017492-TNPW0805121KBETA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW
Features: Military
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 121 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW0805 121K 0.1% T9 RT1
Base Product Number: TNPW0805
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805121KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805121KBETA-ND
Chip Resistor - Surface Mount TNPW0805121KBETA-ND
121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW0805121KBETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW0805121KBETA
SMD 8W Resistor 52-TNPW0805121KBETA
RES SMD 121K OHM 0.1% 1/8W 0805 Product overview: TNPW0805121KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805121KBETA can be used for catalog matching and distributor lookup.

RES SMD 121K OHM 0.1% 1/8W 0805 Product overview: TNPW0805121KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805121KBETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 121K OHM 1/8W 0.1% 0805 - TNPW0805121KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/8W 0.1% 0805
TNPW0805121KBETA
RES 121K OHM 1/8W 0.1% 0805 TNPW0805121KBETA
RES 121Kohm 1/8W 0.1% 0805

RES 121Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1017492-TNPW0805121KBETA TNPW0805121KBETA-ND 52-TNPW0805121KBETA TNPW0805121KBETA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 8W Resistor RES 121K OHM 1/8W 0.1% 0805
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 121000 ohms 121000 ohms 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details