Vishay Precision Group RES 121K OHM 1/8W 0.1% 0805 TNPW0805121KBEEA

Description
RES 121Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 121Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/8W 0.1% 0805 - TNPW0805121KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/8W 0.1% 0805
TNPW0805121KBEEA
RES 121K OHM 1/8W 0.1% 0805 TNPW0805121KBEEA
RES 121Kohm 1/8W 0.1% 0805

RES 121Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805121KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805121KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805121KBEEATR-ND
121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805121KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805121KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805121KBEEACT-ND
121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805121KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805121KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805121KBEEADKR-ND
121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 121K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 121K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0527
Res, Thin Film, 121K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0527
RES, THIN FILM, 121K, 0.1%, 0.1W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 121K, 0.1%, 0.1W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805121KBEEA 541-TNPW0805121KBEEATR-ND 05R0527
Product Name RES 121K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 121K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 121000 ohms 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details