Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805120RDETA

Description
120 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805120RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805120RDETA-ND
Chip Resistor - Surface Mount TNPW0805120RDETA-ND
120 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

120 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 120 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C6949 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 120 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C6949
Tnpw, 0805, 120 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C6949
TNPW, 0805, 120 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 120 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0805120RDETA-ND 65C6949
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 120 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details