Vishay Intertechnology, Inc. RES 120 OHM 1/8W 0.1% 0805 TNPW0805120RBETA

Description
RES 120ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 120ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W 0.1% 0805 - TNPW0805120RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W 0.1% 0805
TNPW0805120RBETA
RES 120 OHM 1/8W 0.1% 0805 TNPW0805120RBETA
RES 120ohm 1/8W 0.1% 0805

RES 120ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805120RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805120RBETA-ND
Chip Resistor - Surface Mount TNPW0805120RBETA-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 120 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6945 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 120 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6945
Tnpw, 0805, 120 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6945
TNPW, 0805, 120 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 120 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805120RBETA TNPW0805120RBETA-ND 65C6945
Product Name RES 120 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 120 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details