Vishay Intertechnology, Inc. RES 120 OHM 1/8W 0.1% 0805 TNPW0805120RBEEN

Description
RES 120ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 120ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W 0.1% 0805 - TNPW0805120RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W 0.1% 0805
TNPW0805120RBEEN
RES 120 OHM 1/8W 0.1% 0805 TNPW0805120RBEEN
RES 120ohm 1/8W 0.1% 0805

RES 120ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805120RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805120RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805120RBEENTR-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805120RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805120RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805120RBEENDKR-ND
RES 120 OHM 0.1% 0.26W 0805

RES 120 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805120RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805120RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805120RBEENCT-ND
RES 120 OHM 0.1% 0.26W 0805

RES 120 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805120RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805120RBEEN
Chip Resistor - Surface Mount TNPW0805120RBEEN
RES 120 OHM 0.1% 1/8W 0805

RES 120 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805120RBEEN 541-TNPW0805120RBEENTR-ND TNPW0805120RBEEN
Product Name RES 120 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details