Vishay Precision Group RES 120 OHM 1/8W 0.1% 0805 TNPW0805120RBEEA

Description
RES 120ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 120ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W 0.1% 0805 - TNPW0805120RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W 0.1% 0805
TNPW0805120RBEEA
RES 120 OHM 1/8W 0.1% 0805 TNPW0805120RBEEA
RES 120ohm 1/8W 0.1% 0805

RES 120ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805120RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805120RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805120RBEEATR-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805120RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805120RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805120RBEEACT-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805120RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805120RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805120RBEEADKR-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 120R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R2644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R2644
Res, Thin Film, 120R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R2644
RES, THIN FILM, 120R, 0.1%, 0.125W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 120R, 0.1%, 0.125W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9454
Res, 120R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9454
RES, 120R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 120R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805120RBEEA 541-TNPW0805120RBEEATR-ND 05R2644 33AK9454
Product Name RES 120 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 120R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Res, 120R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers