Vishay Precision Group RES 120K OHM 1/8W 0.1% 0805 TNPW0805120KBETA

Description
RES 120Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 120Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W 0.1% 0805 - TNPW0805120KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 0.1% 0805
TNPW0805120KBETA
RES 120K OHM 1/8W 0.1% 0805 TNPW0805120KBETA
RES 120Kohm 1/8W 0.1% 0805

RES 120Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805120KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805120KBETA-ND
Chip Resistor - Surface Mount TNPW0805120KBETA-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 120K 0.1% T-9 Rt1 Vishay - 23AH8225 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 120K 0.1% T-9 Rt1 Vishay
23AH8225
Tnpw-0805 120K 0.1% T-9 Rt1 Vishay 23AH8225
TNPW-0805 120K 0.1% T-9 RT1

TNPW-0805 120K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805120KBETA TNPW0805120KBETA-ND 23AH8225
Product Name RES 120K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw-0805 120K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers