Vishay Intertechnology, Inc. Vishay/DaleRES 11.5 OHM 1/8W 0.1% 0805 TNPW080511R5BETA

Description
Vishay/DaleRES 11.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 11.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 11.5 OHM 1/8W 0.1% 0805 - TNPW080511R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 11.5 OHM 1/8W 0.1% 0805
TNPW080511R5BETA
Vishay/DaleRES 11.5 OHM 1/8W 0.1% 0805 TNPW080511R5BETA
Vishay/DaleRES 11.5ohm 1/8W 0.1% 0805

Vishay/DaleRES 11.5ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080511R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511R5BETA-ND
Chip Resistor - Surface Mount TNPW080511R5BETA-ND
11.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

11.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080511R5BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080511R5BETA
Chip Resistor - Surface Mount TNPW080511R5BETA
RES 11.5 OHM 0.1% 1/8W 0805

RES 11.5 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080511R5BETA TNPW080511R5BETA-ND TNPW080511R5BETA
Product Name Vishay/DaleRES 11.5 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details