Vishay Intertechnology, Inc. RES 11.3 OHM 1/8W 0.1% 0805 TNPW080511R3BEEA

Description
RES 11.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 11.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/8W 0.1% 0805 - TNPW080511R3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 0.1% 0805
TNPW080511R3BEEA
RES 11.3 OHM 1/8W 0.1% 0805 TNPW080511R3BEEA
RES 11.3ohm 1/8W 0.1% 0805

RES 11.3ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080511R3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511R3BEEA-ND
Chip Resistor - Surface Mount TNPW080511R3BEEA-ND
11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080511R3BEEA TNPW080511R3BEEA-ND
Product Name RES 11.3 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details