Vishay Precision Group Chip Resistor - Surface Mount TNPW080511K8BEEA

Description
11.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
11.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080511K8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511K8BEEA-ND
Chip Resistor - Surface Mount TNPW080511K8BEEA-ND
11.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 11.8K OHM 1/8W 0.1% 0805 - TNPW080511K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W 0.1% 0805
TNPW080511K8BEEA
RES 11.8K OHM 1/8W 0.1% 0805 TNPW080511K8BEEA
RES 11.8Kohm 1/8W 0.1% 0805

RES 11.8Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 11.8Kohm, 125Mw 0.1%; Resistance Vishay - 05R1512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 11.8Kohm, 125Mw 0.1%; Resistance Vishay
05R1512
Resistor, Thin Film, 11.8Kohm, 125Mw 0.1%; Resistance Vishay 05R1512
RESISTOR, THIN FILM, 11.8KOHM, 125mW 0.1%; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 11.8KOHM, 125mW 0.1%; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080511K8BEEA-ND TNPW080511K8BEEA 05R1512
Product Name Chip Resistor - Surface Mount RES 11.8K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 11.8Kohm, 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details