11.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
THIN FILM,0805,11.5K,.5%,
TNPW, 0805, 11.5 kOhm, 0.5%, 25 ppm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080511K5DETA-ND | TNPW080511K5DETA | 65C6873 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0805,11.5K,.5%,25PPM,T/R | Tnpw, 0805, 11.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |