Vishay Precision Group RES 11.5K OHM 1/8W 0.1% 0805 TNPW080511K5BEEA

Description
RES 11.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 11.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/8W 0.1% 0805 - TNPW080511K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/8W 0.1% 0805
TNPW080511K5BEEA
RES 11.5K OHM 1/8W 0.1% 0805 TNPW080511K5BEEA
RES 11.5Kohm 1/8W 0.1% 0805

RES 11.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080511K5BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080511K5BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080511K5BEEADKR-ND
RES 11.5K OHM 0.1% 0.26W 0805

RES 11.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080511K5BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080511K5BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080511K5BEEACT-ND
RES 11.5K OHM 0.1% 0.26W 0805

RES 11.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080511K5BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080511K5BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080511K5BEEATR-ND
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1507
Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1507
RES, THIN FILM, 11K5, 0.1%, 0.1W, 0805, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 11K5, 0.1%, 0.1W, 0805, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080511K5BEEA 541-TNPW080511K5BEEADKR-ND 05R1507
Product Name RES 11.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 11K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 11500 ohms 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details